3M 3M 4496 Black Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23529 70006413150

Description
3M 4496 black foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4496 black foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Black Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23529 - 051115-23529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4496 Black Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23529
051115-23529
3M 4496 Black Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23529 051115-23529
3M 4496 black foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4496 black foam mounting tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23529
Product Name 3M 4496 Black Foam Mounting Tape - 3/8 in Width x 36 yd Length - 1/16 in Thick - 23529
Type Transfer
Color Black
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details