3M 3M 442F Clear Bonding Tape - 54 in Width x 72 yd Length - 4 mil Thick - Polyester Film Liner - 57933 70006402070

Description
3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 442F Clear Bonding Tape - 54 in Width x 72 yd Length - 4 mil Thick - Polyester Film Liner - 57933 - 048011-57933 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 442F Clear Bonding Tape - 54 in Width x 72 yd Length - 4 mil Thick - Polyester Film Liner - 57933
048011-57933
3M 442F Clear Bonding Tape - 54 in Width x 72 yd Length - 4 mil Thick - Polyester Film Liner - 57933 048011-57933
3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57933
Product Name 3M 442F Clear Bonding Tape - 54 in Width x 72 yd Length - 4 mil Thick - Polyester Film Liner - 57933
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 468386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Double Coated White PE Foam Tape - 3008 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details