3M 3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492 70006405107

Description
3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492 - 051131-85492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492
051131-85492
3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492 051131-85492
3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3311 aluminum tape comes in a 2 in width, 10 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-85492
Product Name 3M 3311 Aluminum Tape - 2 in Width x 10 yd Length - 3.6 mil Total Thickness - 85492
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Skived PTFE Tape - 215-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details