3M 3M 3311 Aluminum Tape - 2 in Width x 50 yd Length - 3.6 mil Total Thickness - 85493 70006405115

Description
3M 3311 aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3311 aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Aluminum Tape - 2 in Width x 50 yd Length - 3.6 mil Total Thickness - 85493 - 051131-85493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3311 Aluminum Tape - 2 in Width x 50 yd Length - 3.6 mil Total Thickness - 85493
051131-85493
3M 3311 Aluminum Tape - 2 in Width x 50 yd Length - 3.6 mil Total Thickness - 85493 051131-85493
3M 3311 aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3311 aluminum tape comes in a 2 in width, 50 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -10 F to +180 F. Provides a tensile strength of 17 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-85493
Product Name 3M 3311 Aluminum Tape - 2 in Width x 50 yd Length - 3.6 mil Total Thickness - 85493
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details