3M 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 144 yd Length - 45 mil Thick - 58749 70006408267

Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 144 yd length, uses an acrylic adhesive and is packaged 11 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.
Description
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 144 yd length, uses an acrylic adhesive and is packaged 11 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 144 yd Length - 45 mil Thick - 58749 - 048011-58749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 144 yd Length - 45 mil Thick - 58749
048011-58749
3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 144 yd Length - 45 mil Thick - 58749 048011-58749
3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 144 yd length, uses an acrylic adhesive and is packaged 11 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

3M VHB 4941 gray foam bonding VHB very high bond tape comes in a 5/8 in width, 144 yd length, uses an acrylic adhesive and is packaged 11 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 45 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58749
Product Name 3M VHB 4941 Gray Foam Bonding VHB Very High Bond Tape - 5/8 in Width x 144 yd Length - 45 mil Thick - 58749
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details