3M 3M 5498 Brown Slick Surface Tape - 14 in Width x 36 yd Length - 4.1 mil Thick - 17701 70006399177

Description
3M 5498 brown slick surface tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.
Description
3M 5498 brown slick surface tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5498 Brown Slick Surface Tape - 14 in Width x 36 yd Length - 4.1 mil Thick - 17701 - 051131-17701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5498 Brown Slick Surface Tape - 14 in Width x 36 yd Length - 4.1 mil Thick - 17701
051131-17701
3M 5498 Brown Slick Surface Tape - 14 in Width x 36 yd Length - 4.1 mil Thick - 17701 051131-17701
3M 5498 brown slick surface tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

3M 5498 brown slick surface tape comes in a 14 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17701
Product Name 3M 5498 Brown Slick Surface Tape - 14 in Width x 36 yd Length - 4.1 mil Thick - 17701
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details