3M 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 1500 m Length - 1.9 mil Thick - 57943 70006402179

Description
3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 1500 m Length - 1.9 mil Thick - 57943 - 048011-57943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 1500 m Length - 1.9 mil Thick - 57943
048011-57943
3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 1500 m Length - 1.9 mil Thick - 57943 048011-57943
3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57943
Product Name 3M Scotch 3779 Clear Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 1500 m Length - 1.9 mil Thick - 57943
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

CushionmountT Standard Combination Printing Tape - 1015 - Budnick Converting, Inc.
Specs
Type CushionmountT Standard Combination Printing Tape
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details