3M Cushion-Mount E1115H tan flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 2 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-97421 |
| Product Name | 3M Cushion-Mount E1115H Tan Flexographic Plate Mounting Tape - 12 in Width x 25 yd Length - 0.015 in Thick - Film Liner - 97421 |
| Color | Tan |