3M 3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 54 yd Length - 3.4 mil Thick - 96257 70006396199

Description
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 54 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 54 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 54 yd Length - 3.4 mil Thick - 96257 - 051138-96257 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 54 yd Length - 3.4 mil Thick - 96257
051138-96257
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 54 yd Length - 3.4 mil Thick - 96257 051138-96257
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 54 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 54 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96257
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 54 yd Length - 3.4 mil Thick - 96257
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details