3M 3M 8979 Olive Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53916 70006413499

Description
3M 8979 olive duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 olive duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Olive Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53916 - 048011-53916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Olive Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53916
048011-53916
3M 8979 Olive Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53916 048011-53916
3M 8979 olive duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 olive duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53916
Product Name 3M 8979 Olive Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53916
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details