3M 3M 4811 White Flashing Tape - 6 in Width x 36 yd Length - 9.5 mil Thick - 58744 70006408218

Description
3M 4811 white flashing tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
Description
3M 4811 white flashing tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Suppliers

Company
Product
Description
Supplier Links
3M 4811 White Flashing Tape - 6 in Width x 36 yd Length - 9.5 mil Thick - 58744 - 048011-58744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4811 White Flashing Tape - 6 in Width x 36 yd Length - 9.5 mil Thick - 58744
048011-58744
3M 4811 White Flashing Tape - 6 in Width x 36 yd Length - 9.5 mil Thick - 58744 048011-58744
3M 4811 white flashing tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

3M 4811 white flashing tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58744
Product Name 3M 4811 White Flashing Tape - 6 in Width x 36 yd Length - 9.5 mil Thick - 58744
Color White
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Lacquer Masking Tape - 2060 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details