3M 3M R3187 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - 25325 70006428505

Description
3M R3187 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3187 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - 25325 - 051115-25325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - 25325
051115-25325
3M R3187 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - 25325 051115-25325
3M R3187 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3187 white splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25325
Product Name 3M R3187 White Splicing & Core Starting Tape - 2 in Width x 60 yd Length - 7.5 mil Thick - 25325
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details