3M 3M 4008 Off-White Foam Mounting Tape - 3/4 in Width x 7 yd Length - 1/8 in Thick - 25525 70006429222

Description
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.
Description
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4008 Off-White Foam Mounting Tape - 3/4 in Width x 7 yd Length - 1/8 in Thick - 25525 - 051115-25525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4008 Off-White Foam Mounting Tape - 3/4 in Width x 7 yd Length - 1/8 in Thick - 25525
051115-25525
3M 4008 Off-White Foam Mounting Tape - 3/4 in Width x 7 yd Length - 1/8 in Thick - 25525 051115-25525
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25525
Product Name 3M 4008 Off-White Foam Mounting Tape - 3/4 in Width x 7 yd Length - 1/8 in Thick - 25525
Type Transfer
Color Off-White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Acrylic Carton Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details