3M 3M VHB 9473PC Clear Transfer VHB Very High Bond Tape - 7 in Width x 60 yd Length - 10 mil Thick - 58054 70006403193

Description
3M VHB 9473PC clear transfer VHB very high bond tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB 9473PC clear transfer VHB very high bond tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 9473PC Clear Transfer VHB Very High Bond Tape - 7 in Width x 60 yd Length - 10 mil Thick - 58054 - 048011-58054 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 9473PC Clear Transfer VHB Very High Bond Tape - 7 in Width x 60 yd Length - 10 mil Thick - 58054
048011-58054
3M VHB 9473PC Clear Transfer VHB Very High Bond Tape - 7 in Width x 60 yd Length - 10 mil Thick - 58054 048011-58054
3M VHB 9473PC clear transfer VHB very high bond tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB 9473PC clear transfer VHB very high bond tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58054
Product Name 3M VHB 9473PC Clear Transfer VHB Very High Bond Tape - 7 in Width x 60 yd Length - 10 mil Thick - 58054
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1254309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Translucent
Width 0.7480 inches (19 mm)
View Details