3M 3M 5180 Gray Slick Surface Tape - 4 in Width x 36 yd Length - 3.5 mil Thick - 62743 70006431772

Description
3M 5180 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.
Description
3M 5180 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5180 Gray Slick Surface Tape - 4 in Width x 36 yd Length - 3.5 mil Thick - 62743 - 048011-62743 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5180 Gray Slick Surface Tape - 4 in Width x 36 yd Length - 3.5 mil Thick - 62743
048011-62743
3M 5180 Gray Slick Surface Tape - 4 in Width x 36 yd Length - 3.5 mil Thick - 62743 048011-62743
3M 5180 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

3M 5180 gray slick surface tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-62743
Product Name 3M 5180 Gray Slick Surface Tape - 4 in Width x 36 yd Length - 3.5 mil Thick - 62743
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details