3M 3M 398FRP White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 23483 70006412764

Description
3M 398FRP white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 398FRP white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 398FRP White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 23483 - 051115-23483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 398FRP White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 23483
051115-23483
3M 398FRP White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 23483 051115-23483
3M 398FRP white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

3M 398FRP white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23483
Product Name 3M 398FRP White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 23483
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details