3M 3M 5401 Tan Cloth Tape - 3 in Width x 36 yd Length - 9.3 mil Thick - 25090 70006427556

Description
3M 5401 tan cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.
Description
3M 5401 tan cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5401 Tan Cloth Tape - 3 in Width x 36 yd Length - 9.3 mil Thick - 25090 - 051115-25090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5401 Tan Cloth Tape - 3 in Width x 36 yd Length - 9.3 mil Thick - 25090
051115-25090
3M 5401 Tan Cloth Tape - 3 in Width x 36 yd Length - 9.3 mil Thick - 25090 051115-25090
3M 5401 tan cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

3M 5401 tan cloth tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 220 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 9.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25090
Product Name 3M 5401 Tan Cloth Tape - 3 in Width x 36 yd Length - 9.3 mil Thick - 25090
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Industrial PE Temporary Surface Protection - 21804 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details