3M 3M 8979N Blue Duct Tape - 96 mm Width x 54.8 m Length - 12.1 mil Thick - 58325 70006413580

Description
3M 8979N blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.
Description
3M 8979N blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979N Blue Duct Tape - 96 mm Width x 54.8 m Length - 12.1 mil Thick - 58325 - 048011-58325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979N Blue Duct Tape - 96 mm Width x 54.8 m Length - 12.1 mil Thick - 58325
048011-58325
3M 8979N Blue Duct Tape - 96 mm Width x 54.8 m Length - 12.1 mil Thick - 58325 048011-58325
3M 8979N blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

3M 8979N blue duct tape comes in a 96 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 units per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58325
Product Name 3M 8979N Blue Duct Tape - 96 mm Width x 54.8 m Length - 12.1 mil Thick - 58325
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Duct Tapes - 315711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details