3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 75 mm Width x 330 m Length - 10 mil Thick - 25819 70006431525

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 75 mm width, 330 m length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 75 mm width, 330 m length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 75 mm Width x 330 m Length - 10 mil Thick - 25819 - 051115-25819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 75 mm Width x 330 m Length - 10 mil Thick - 25819
051115-25819
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 75 mm Width x 330 m Length - 10 mil Thick - 25819 051115-25819
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 75 mm width, 330 m length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 75 mm width, 330 m length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -40 F to +300 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25819
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 75 mm Width x 330 m Length - 10 mil Thick - 25819
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1254309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Translucent
Width 0.7480 inches (19 mm)
View Details
High Tack Acrylic Transfer Tape - D1104 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 7.31 lbs/in (12.81 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details