3M 3M SJ3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 25369 70006428885

Description
3M SJ3000 red hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.
Description
3M SJ3000 red hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 25369 - 051115-25369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 25369
051115-25369
3M SJ3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 25369 051115-25369
3M SJ3000 red hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistan t.

3M SJ3000 red hook & loop tape comes in a 3/4 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook & loop side with a density of 1400 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is chemical-resistant, plasticizer-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25369
Product Name 3M SJ3000 Red Hook & Loop Tape - Hook & Loop with 1400 hooks/in Stem Count - 3/4 in Width x 50 yd Length - 25369
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details