3M 4496 white foam mounting tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051115-23525 |
| Product Name | 3M 4496 White Foam Mounting Tape - 2 in Width x 36 yd Length - 1/16 in Thick - 23525 |
| Type | Transfer |
| Color | White |
| Width | 2 inches (50.8 mm) |