3M 3M Cushion-Mount E1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 56804 70006404639

Description
3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.
Description
3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount E1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 56804 - 048011-56804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount E1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 56804
048011-56804
3M Cushion-Mount E1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 56804 048011-56804
3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

3M Cushion-Mount E1040 white flexographic plate mounting tape comes in a 54 in width, 50 ft length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-56804
Product Name 3M Cushion-Mount E1040 White Flexographic Plate Mounting Tape - 54 in Width x 50 ft Length - 0.04 in Thick - Film Liner - 56804
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details