3M 3M R3127 Brown Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25359 70006428786

Description
3M R3127 brown splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3127 brown splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3127 Brown Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25359 - 051115-25359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 Brown Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25359
051115-25359
3M R3127 Brown Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25359 051115-25359
3M R3127 brown splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3127 brown splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25359
Product Name 3M R3127 Brown Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25359
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Tape - 2A29 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details