3M 3M R3287 White Splicing & Core Starting Tape - 1/2 in Width x 150 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25338 70006428604

Description
3M R3287 white splicing & core starting tape comes in a 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.
Description
3M R3287 white splicing & core starting tape comes in a 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Suppliers

Company
Product
Description
Supplier Links
3M R3287 White Splicing & Core Starting Tape - 1/2 in Width x 150 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25338 - 051115-25338 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3287 White Splicing & Core Starting Tape - 1/2 in Width x 150 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25338
051115-25338
3M R3287 White Splicing & Core Starting Tape - 1/2 in Width x 150 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25338 051115-25338
3M R3287 white splicing & core starting tape comes in a 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

3M R3287 white splicing & core starting tape comes in a 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25338
Product Name 3M R3287 White Splicing & Core Starting Tape - 1/2 in Width x 150 yd Length - 5.5 mil Thick - Semi-Bleached Kraft Paper Liner - 25338
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.187 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details