3M 3M SJ3486FR White Hook & Loop Tape - Hook - 1 in Width x 50 yd Length - 58661 70006407558

Description
3M SJ3486FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.
Description
3M SJ3486FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ3486FR White Hook & Loop Tape - Hook - 1 in Width x 50 yd Length - 58661 - 048011-58661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ3486FR White Hook & Loop Tape - Hook - 1 in Width x 50 yd Length - 58661
048011-58661
3M SJ3486FR White Hook & Loop Tape - Hook - 1 in Width x 50 yd Length - 58661 048011-58661
3M SJ3486FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

3M SJ3486FR white hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58661
Product Name 3M SJ3486FR White Hook & Loop Tape - Hook - 1 in Width x 50 yd Length - 58661
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details