3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 45.43 in Width x 18.39 in Length - 19.5 mil Thick - 97314 70006410289

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 18.39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 18.39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 45.43 in Width x 18.39 in Length - 19.5 mil Thick - 97314 - 021200-97314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 45.43 in Width x 18.39 in Length - 19.5 mil Thick - 97314
021200-97314
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 45.43 in Width x 18.39 in Length - 19.5 mil Thick - 97314 021200-97314
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 18.39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 45.43 in width, 18.39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-97314
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 45.43 in Width x 18.39 in Length - 19.5 mil Thick - 97314
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Superior Performance BOPP Box Sealing Tape - 223 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details