3M 3M 465 Clear Transfer Tape - 3/4 in Width x 240 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 58293 70006404860

Description
3M 465 clear transfer tape comes in a 3/4 in width, 240 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465 clear transfer tape comes in a 3/4 in width, 240 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465 Clear Transfer Tape - 3/4 in Width x 240 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 58293 - 048011-58293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465 Clear Transfer Tape - 3/4 in Width x 240 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 58293
048011-58293
3M 465 Clear Transfer Tape - 3/4 in Width x 240 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 58293 048011-58293
3M 465 clear transfer tape comes in a 3/4 in width, 240 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465 clear transfer tape comes in a 3/4 in width, 240 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58293
Product Name 3M 465 Clear Transfer Tape - 3/4 in Width x 240 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 58293
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231091 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 1.5 inches (38 mm)
View Details
PE Coated Cloth Tape - 158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Polyethylene Coated Cloth
Carrier / Backing Cloth / Fabric; Plastic / Polymer
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details