3M 3M 9485EK Clear Transfer Tape - 3/4 in Width x 180 yd Length - 5 mil Thick - Extensible Polycoated Kraft Paper Liner - 24824 70006415767

Description
3M 9485EK clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible polycoated kraft paper.
Description
3M 9485EK clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9485EK Clear Transfer Tape - 3/4 in Width x 180 yd Length - 5 mil Thick - Extensible Polycoated Kraft Paper Liner - 24824 - 051115-24824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9485EK Clear Transfer Tape - 3/4 in Width x 180 yd Length - 5 mil Thick - Extensible Polycoated Kraft Paper Liner - 24824
051115-24824
3M 9485EK Clear Transfer Tape - 3/4 in Width x 180 yd Length - 5 mil Thick - Extensible Polycoated Kraft Paper Liner - 24824 051115-24824
3M 9485EK clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible polycoated kraft paper.

3M 9485EK clear transfer tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +450 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of extensible polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24824
Product Name 3M 9485EK Clear Transfer Tape - 3/4 in Width x 180 yd Length - 5 mil Thick - Extensible Polycoated Kraft Paper Liner - 24824
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Automotive Wire Harness Splicing Tape - 243 - Budnick Converting, Inc.
Specs
Type Adhesive; Automotive Wire Harness Splicing Tape
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details