3M 3M 3380 Aluminum Tape - 60 in Width x 180 yd Length - 3.25 mil Total Thickness - 96471 70006398328

Description
3M 3380 aluminum tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3380 aluminum tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3380 Aluminum Tape - 60 in Width x 180 yd Length - 3.25 mil Total Thickness - 96471 - 051138-96471 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3380 Aluminum Tape - 60 in Width x 180 yd Length - 3.25 mil Total Thickness - 96471
051138-96471
3M 3380 Aluminum Tape - 60 in Width x 180 yd Length - 3.25 mil Total Thickness - 96471 051138-96471
3M 3380 aluminum tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3380 aluminum tape comes in a 60 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96471
Product Name 3M 3380 Aluminum Tape - 60 in Width x 180 yd Length - 3.25 mil Total Thickness - 96471
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
Video Cassette Splicing Tape - 4232 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Video Cassette Splicing Tape
Thickness 0.0220 inches (0.5588 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details