3M 3M 8979 Black Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53918 70006413507

Description
3M 8979 black duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 black duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Black Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53918 - 048011-53918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Black Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53918
048011-53918
3M 8979 Black Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53918 048011-53918
3M 8979 black duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 black duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53918
Product Name 3M 8979 Black Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53918
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details