3M 3M R3127 White Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25353 70006428729

Description
3M R3127 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3127 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3127 White Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25353 - 051115-25353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 White Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25353
051115-25353
3M R3127 White Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25353 051115-25353
3M R3127 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3127 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25353
Product Name 3M R3127 White Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 25353
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details