3M 3M 4492 White Foam Mounting Tape - 48 in Width x 72 yd Length - 1/32 in Thick - 23737 70006414976

Description
3M 4492 white foam mounting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 white foam mounting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 White Foam Mounting Tape - 48 in Width x 72 yd Length - 1/32 in Thick - 23737 - 051115-23737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 White Foam Mounting Tape - 48 in Width x 72 yd Length - 1/32 in Thick - 23737
051115-23737
3M 4492 White Foam Mounting Tape - 48 in Width x 72 yd Length - 1/32 in Thick - 23737 051115-23737
3M 4492 white foam mounting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 white foam mounting tape comes in a 48 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23737
Product Name 3M 4492 White Foam Mounting Tape - 48 in Width x 72 yd Length - 1/32 in Thick - 23737
Type Transfer
Color White
Width 48 inches (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details