3M 3M VHB 5958FR Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 984 yd Length - 40 mil Thick - 25698 70006430683

Description
3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.
Description
3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 5958FR Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 984 yd Length - 40 mil Thick - 25698 - 051115-25698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 5958FR Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 984 yd Length - 40 mil Thick - 25698
051115-25698
3M VHB 5958FR Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 984 yd Length - 40 mil Thick - 25698 051115-25698
3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

3M VHB 5958FR black foam bonding VHB very high bond tape comes in a 1/2 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25698
Product Name 3M VHB 5958FR Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 984 yd Length - 40 mil Thick - 25698
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
PTFE Glass Cloth Tape - 134-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details