3M 3M 5557NA White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 24012 70006418290

Description
3M 5557NA white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 10.2 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652, PGJ12.MH16411, UL 969.
Description
3M 5557NA white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 10.2 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652, PGJ12.MH16411, UL 969.

Suppliers

Company
Product
Description
Supplier Links
3M 5557NA White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 24012 - 051115-24012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5557NA White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 24012
051115-24012
3M 5557NA White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 24012 051115-24012
3M 5557NA white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 10.2 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652, PGJ12.MH16411, UL 969.

3M 5557NA white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 10.2 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652, PGJ12.MH16411, UL 969.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-24012
Product Name 3M 5557NA White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 24012
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Backing Material Polyvinyl Chloride Film
Width 1.5 inches (38 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details