3M 3M 9786 Bonding Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Kraft Paper Liner - 97409 70006411105

Description
3M 9786 bonding tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9786 bonding tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9786 Bonding Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Kraft Paper Liner - 97409 - 021200-97409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9786 Bonding Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Kraft Paper Liner - 97409
021200-97409
3M 9786 Bonding Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Kraft Paper Liner - 97409 021200-97409
3M 9786 bonding tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9786 bonding tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-97409
Product Name 3M 9786 Bonding Tape - 2 in Width x 60 yd Length - 5.5 mil Thick - Kraft Paper Liner - 97409
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details