3M 3M Scotchmate SJ3418FR Yellow Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58010 70006402815

Description
3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3418FR Yellow Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58010 - 048011-58010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3418FR Yellow Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58010
048011-58010
3M Scotchmate SJ3418FR Yellow Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58010 048011-58010
3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3418FR yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58010
Product Name 3M Scotchmate SJ3418FR Yellow Hook & Loop Tape - Loop - 1 in Width x 50 yd Length - 58010
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details