3M 3M 4016 Off-White Foam Mounting Tape - 3/4 in Width x 15 yd Length - 1/16 in Thick - 25524 70006429214

Description
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4016 Off-White Foam Mounting Tape - 3/4 in Width x 15 yd Length - 1/16 in Thick - 25524 - 051115-25524 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4016 Off-White Foam Mounting Tape - 3/4 in Width x 15 yd Length - 1/16 in Thick - 25524
051115-25524
3M 4016 Off-White Foam Mounting Tape - 3/4 in Width x 15 yd Length - 1/16 in Thick - 25524 051115-25524
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25524
Product Name 3M 4016 Off-White Foam Mounting Tape - 3/4 in Width x 15 yd Length - 1/16 in Thick - 25524
Type Transfer
Color Off-White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Unsupported Adhesive Transfer - UP20 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 9.38 lbs/in (16.42 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details