3M 3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294 70006396553

Description
3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.
Description
3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294 - 051138-96294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294
051138-96294
3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294 051138-96294
3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

3M 421 lead tape comes in a 3.5 in width, 36 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -60 F to +225 F. Provides a tensile strength of 15 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96294
Product Name 3M 421 Lead Tape - 3.5 in Width x 36 yd Length - 6.3 mil Total Thickness - 96294
Width 3.5 inches (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details