3M 3M 4492 White Foam Mounting Tape - 1 1/2 in Width x 72 yd Length - 1/32 in Thick - 23512 70006413010

Description
3M 4492 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4492 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4492 White Foam Mounting Tape - 1 1/2 in Width x 72 yd Length - 1/32 in Thick - 23512 - 051115-23512 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4492 White Foam Mounting Tape - 1 1/2 in Width x 72 yd Length - 1/32 in Thick - 23512
051115-23512
3M 4492 White Foam Mounting Tape - 1 1/2 in Width x 72 yd Length - 1/32 in Thick - 23512 051115-23512
3M 4492 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4492 white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23512
Product Name 3M 4492 White Foam Mounting Tape - 1 1/2 in Width x 72 yd Length - 1/32 in Thick - 23512
Type Transfer
Color White
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Adhesive Transfer Tapes with 300 Adhesive - 9472 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details