3M 3M R3187 Blue Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 58889 70006409497

Description
3M R3187 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3187 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3187 Blue Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 58889 - 048011-58889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 Blue Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 58889
048011-58889
3M R3187 Blue Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 58889 048011-58889
3M R3187 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3187 blue splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 34 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58889
Product Name 3M R3187 Blue Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 58889
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details