3M 3M 8979 Blue Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 56468 70006413457

Description
3M 8979 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Blue Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 56468 - 021200-56468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Blue Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 56468
021200-56468
3M 8979 Blue Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 56468 021200-56468
3M 8979 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 blue duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56468
Product Name 3M 8979 Blue Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 56468
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
Utility Grade Printable Cotton Cloth Tape - 220 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details