3M 3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 25249 70006428067

Description
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 25249 - 051115-25249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 25249
051115-25249
3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 25249 051115-25249
3M Scotch 862 black filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 862 black filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25249
Product Name 3M Scotch 862 Black Filament Strapping Tape - 18 mm Width x 330 m Length - 4.6 mil Thick - 25249
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details