3M 3M 4466 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23735 70006414950

Description
3M 4466 white foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4466 white foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4466 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23735 - 051115-23735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4466 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23735
051115-23735
3M 4466 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23735 051115-23735
3M 4466 white foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4466 white foam mounting tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23735
Product Name 3M 4466 White Foam Mounting Tape - 48 in Width x 36 yd Length - 1/16 in Thick - 23735
Type Transfer
Color White
Width 48 inches (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Low Fogging Adhesive Transfer Tape - 6038PC - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0080 inches (0.2032 mm)
Peel 13.12 lbs/in (22.99 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details