3M 3M 9495B Black Bonding Tape - 27 in Width x 60 yd Length - 5.7 mil Thick - Kraft Paper Liner - 25649 70006430246

Description
3M 9495B black bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9495B black bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9495B Black Bonding Tape - 27 in Width x 60 yd Length - 5.7 mil Thick - Kraft Paper Liner - 25649 - 051115-25649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9495B Black Bonding Tape - 27 in Width x 60 yd Length - 5.7 mil Thick - Kraft Paper Liner - 25649
051115-25649
3M 9495B Black Bonding Tape - 27 in Width x 60 yd Length - 5.7 mil Thick - Kraft Paper Liner - 25649 051115-25649
3M 9495B black bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9495B black bonding tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25649
Product Name 3M 9495B Black Bonding Tape - 27 in Width x 60 yd Length - 5.7 mil Thick - Kraft Paper Liner - 25649
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Adhesive Transfer Tape - 6801 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 1.00E-3 inches (0.0254 mm)
Peel 6.88 lbs/in (12.04 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details