R. S. Hughes Company, Inc. Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 22
Product Name Notes
3M 3051 white masking/painter's tape comes in a 9 15/16 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a...
3M 3340 aluminum tape comes in a 2 1/2 in width, 50 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the...
3M 3350 aluminum tape comes in a 48 mm width, 109.6 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following...
3M 3369 aluminum tape comes in a 48 mm width, 45 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following...
3M 3369 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following...
3M 3381 aluminum tape comes in a 1.88 in width, 50 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following...
3M 3382 aluminum tape comes in a 1.88 in width, 10.9 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following...
3M 401M off-white bonding tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M 401M off-white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M 401M off-white bonding tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a...
3M 401M off-white bonding tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 401M off-white bonding tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a...
3M 410M off-white bonding tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a...
3M 410M off-white bonding tape comes in a 10 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a...
3M 410M off-white bonding tape comes in a 23 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to...
3M 410M off-white bonding tape comes in a 3/16 in width, 36 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a...
3M 410M off-white bonding tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a...
3M 444 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to...
3M 466XL clear transfer tape comes in a 2 in width, 500 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following...
3M 471 yellow marking tape comes in a 16/41 in width, 36 yd length, uses a rubber adhesive and is packaged 48 rolls per case. This product is a single-sided...
3M 476XL clear bonding tape comes in a 1.8 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a...
3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum...
3M 510 green surface protective film/tape comes in a 6 in width, 100 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product,...
3M 5153 brown slick surface tape comes in a 19 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used...
3M 543 clear cloth tape comes in a 2 in width, 60 yd length, uses a silicone adhesive and is packaged 24 rolls per case. This product is a double-sided...
3M 5903 red masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per pack. Can be used to a...
3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 7260M clear surface protective film/tape comes in a 72 in width, 127 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to...
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the...
3M 8979 black duct tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 2 units per case. Can be used to a...
3M 9085 clear transfer tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used in the...
3M 9086 clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider...
3M 9086 clear bonding tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider...
3M 9087 white bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider...
3M 9088 clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider...
3M 9088FL clear bonding tape comes in a 1 in width, 55 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. When purchasing this product, consider...
3M 9471LE clear transfer tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the...
3M 9482PC clear transfer tape comes in a 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 288 per case. Can be used in the following...
3M 9485PC clear transfer tape comes in a 24 in width, 150 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following...
3M 9737 clear bonding tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 9737 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a...
3M 9737 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a...
3M 9737 clear bonding tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a...
3M 9737R red bonding tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 9737R red bonding tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a...
3M 9737R red bonding tape comes in a 60 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a...
3M 9737R red bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used to a...
3M 9738 clear bonding tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 9738 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a...
3M 9738 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 20 rolls per pallet. Can be used to a...
3M 9738 clear bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used to a...
3M 9738 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used to a...
3M 9738R red bonding tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a...
3M 9738R red bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used to a...
3M 9738R red bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a...
3M 9738R red bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used to a...
3M 9740 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used in the...
3M 9740 clear bonding tape comes in a 54 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the...
3M 9740 clear bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used in the...
3M 9740 clear bonding tape comes in a 72 mm width, 55 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the...
3M 9741 clear bonding tape comes in a 12 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used in the...
3M 9741 clear bonding tape comes in a 144 mm width, 55 m length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the...
3M 9741 clear bonding tape comes in a 19 mm width, 55 m length, uses an acrylic adhesive and is packaged 64 rolls per case. Can be used in the...
3M 9741 clear bonding tape comes in a 54 in width, 250 yd length, uses an acrylic adhesive and is packaged 9 rolls per pallet. Can be used in the...
3M 9741 clear bonding tape comes in a 60 mm width, 55 m length, uses an acrylic adhesive and is packaged 20 rolls per case. Can be used in the...
3M 9741 clear bonding tape comes in a 99 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the...
3M 9741R red bonding tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the...
3M 9969B blue splicing & core starting tape comes in a 2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be...
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing...
3M Cushion-Mount E1015H white flexographic plate mounting tape comes in a 8 in width, 25 yd length, uses an acrylate adhesive and is packaged 2 per case. Can be used...
3M Cushion-Mount E1215H orange flexographic plate mounting tape comes in a 13 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1215H orange flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 13 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be...
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 16 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1315H yellow flexographic plate mounting tape comes in a 9 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1320 yellow flexographic plate mounting tape comes in a 13 3/4 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be...
3M Cushion-Mount E1320 yellow flexographic plate mounting tape comes in a 16 3/8 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be...
3M Cushion-Mount E1915H pink flexographic plate mounting tape comes in a 12 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 20 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Cushion-Mount E1920H pink flexographic plate mounting tape comes in a 24 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used...
3M Dual Lock SJ3445 black hook & loop tape comes in a 1 in width, 50 yd length and is packaged 2 rolls per case. Can be used to a...
3M Dual Lock SJ3445 black hook & loop tape comes in a 2 in width, 50 yd length and is packaged 1 roll per case. Can be used to a...
3M Dual Lock SJ3870 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can...
3M Dual Lock SJ3870 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can...
3M Dual Lock SJ3870 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can...
3M Dual Lock SJ3871 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can...
3M Dual Lock SJ3871 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can...
3M Dual Lock SJ3871 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can...
3M Dual Lock SJ3872 black hook & loop tape comes in a 1 in width, 45 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can...
3M Dual Lock SJ3872 black hook & loop tape comes in a 1/2 in width, 45 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can...
3M Dual Lock SJ3872 black hook & loop tape comes in a 2 in width, 45 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can...
3M Dual Lock SJ3901 black hook & loop tape comes in a 1/2 in width, 50 yd length and is packaged 4 rolls per case. Can be used to a...
3M Dual Lock SJ3968 black hook & loop tape comes in a 1 1/2 in width, 50 yd length and is packaged 2 rolls per case. These products are generally...
3M Dual Lock TB3540 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag, .
3M Dual Lock TB3541/TB3542 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3550 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3551/TB3552 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3560 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3561/TB3562 clear hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3870 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Dual Lock TB3871/TB3872 black hook & loop tape comes in a 1 in width, 10 ft length, uses an acrylic adhesive and is packaged 1 strip per bag. Can...
3M Flexomount 411 gray flexographic plate mounting tape comes in a 24 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. When purchasing this...
3M Flexomount 411DL gray flexographic plate mounting tape comes in a 4 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 2 per case. Can be...
3M Flexomount 411DL gray flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used...
3M Flexomount 412DL gray flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used...
3M Flexomount 413DL black flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used...
3M Flexomount 414DL black flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used...
3M Flexomount 447DL gray flexographic plate mounting tape comes in a 54 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used...
3M GM400 black ultra high durability grip tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be...
3M R3127 white splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides...
3M R3187 white splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Provides...
3M R3187 white splicing & core starting tape comes in a 2 in width, 180 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Provides a...
3M R3227 blue splicing & core starting tape comes in a 3/4 in width, 219 yd length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be...
3M R3287 white splicing & core starting tape comes in a 1 1/2 in width, 150 yd length, uses a repulpable adhesive and is packaged 6 rolls per case. Can...
3M R3287 white splicing & core starting tape comes in a 1 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can...
3M R3287 white splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be...
3M R9993 blue splicing & core starting tape comes in a 37.5 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product...
3M R9993 blue splicing & core starting tape comes in a 50 mm width, 33 m length, uses a repulpable adhesive and is packaged 24 rolls per case. This product...
3M R9996 blue splicing & core starting tape comes in a 50 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. Can be...
3M R9996 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. Can be...
3M R9996 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. Can be...
3M R9999 blue splicing & core starting tape comes in a 60 mm width, 55 m length, uses a repulpable adhesive and is packaged 16 rolls per case. This product...
3M R9999 blue splicing & core starting tape comes in a 75 mm width, 55 m length, uses a repulpable adhesive and is packaged 12 rolls per case. This product...
3M Scotch 111/DC white indoor mounting squares comes in a 1 in width, 1 in length and is packaged 24 per case.
3M Scotch 2020 masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 9 rolls per pack.
3M Scotch 2020-36-CP masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 6 rolls per pack.
3M Scotch 2020CG-48-CP masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 6 rolls per pack.
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used...
3M Scotch 2460 yellow masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls...
3M Scotch 375 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls...
3M Scotch 411DC foam mounting tape comes in a 1 in width, 450 in length and is packaged 6 rolls per case.
3M Scotch 8654 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile...
3M Scotch 880MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case.
3M Scotch 880MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 880MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile...
3M Scotch 880MSR clear filament strapping tapwe comes in a 24 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 36 rolls per case.
3M Scotch 890MSR black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile...
3M Scotch 890MSR black filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile...
3M Scotch 890MSR black filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile...
3M Scotch 890MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile...
3M Scotch 890MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile...
3M Scotch 890MSR clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile...
3M Scotch 890MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 48 rolls per case.
3M Scotch 8919MSR clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile...
3M Scotch 8919MSR clear filament strapping tape comes in a 36 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case.
3M Scotch 8919MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 8919MSR clear filament strapping tape comes in a 72 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 12 rolls per case.
3M Scotch 8919MSR clear filament strapping tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile...
3M Scotch 898 clear filament strapping tape comes in a 36 mm width, 110 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 898MSR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile...
3M Scotch 898MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile...
3M Scotch 910 duct tape comes in a 1.88 in width, 10 yd length and is packaged 6 rolls per case.
3M Scotch HR80 HR handheld dispenser tape handheld dispenser is packaged 6 per case. Designed to be used with packaging tape.
3M Scotch HR83 handheld dispenser tape handheld dispenser is packaged 6 per case. Designed to be used with packaging tape.
3M ScotchBlue 2080 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2090 blue masking/painter's tape comes in a 1 in width, 60 yd length and is packaged 4 packs per case.
3M ScotchBlue 2090 blue masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 6 rolls per pack, 4 packs per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.7 in width, 60 yd length and is packaged 48 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.94 in width, 30 yd length and is packaged 36 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 3 rolls per pack, 4 packs per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 4 packs per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 2.83 in width, 60 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2090-24B blue painter's tape comes in a.94 in width and 60 linear yd length. In addition to the other properties this product is UV-resistant.
3M ScotchBlue 2093 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 36 rolls per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 1.88 in width, 45 yd length and is packaged 18 rolls per case.
3M ScotchBlue 2097-48EC blue masking/painter's tape comes in a 1.88 in width, 45 yd length and is packaged 12. In addition to the other properties this product is moisture-resistant.
3M ScotchBlue 2750 blue masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 10 in width, 29.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 10.25 in width, 26.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 10.88 in width, 9.72 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 11 in width, 17 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 11.81 in width, 36.31 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 11.88 in width, 27.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 11.94 in width, 36.13 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12 in width, 40.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12.13 in width, 36.19 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12.53 in width, 36.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12.69 in width, 36.13 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12.75 in width, 28.56 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 12.81 in width, 7.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.623 in width, 32.625 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.69 in width, 26.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.88 in width, 24.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.88 in width, 33.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.94 in width, 23.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 13.94 in width, 25.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.13 in width, 25.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.13 in width, 25.94 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.13 in width, 32.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.13 in width, 32.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.69 in width, 63.15 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.75 in width, 25.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 14.91 in width, 45.79 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.31 in width, 19.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.31 in width, 29.56 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.31 in width, 39.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.38 in width, 19.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.44 in width, 19.56 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.44 in width, 39.69 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.44 in width, 39.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.46 in width, 71.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.5 in width, 19.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.5 in width, 39.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 15.83 in width, 52.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16 in width, 36.13 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16.06 in width, 36.31 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16.35 in width, 41.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16.44 in width, 46.46 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16.44 in width, 63.79 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 16.75 in width, 31.188 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 17.375 in width, 31.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 17.75 in width, 37.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 17.94 in width, 7.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.4 in width, 48.87 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.5 in width, 38.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.563 in width, 27.438 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.69 in width, 19.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.78 in width, 60.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 18.82 in width, 60.35 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.19 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.19 in width, 8.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.25 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.438 in width, 34.625 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.483 in width, 34.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 19.568 in width, 34.625 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.18 in width, 26.46 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.18 in width, 26.47 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 21.81 in width, 23.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 22.25 in width, 17.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 22.31 in width, 24.31 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 22.34 in width, 21.78 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 22.34 in width, 22.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 23.06 in width, 30.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 23.06 in width, 32.56 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 24 in width, 32.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 24.13 in width, 10.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 24.25 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 24.75 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 25 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 25.06 in width, 29.15 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 25.59 in width, 15.35 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 25.69 in width, 23.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.29 in width, 10.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.29 in width, 28.87 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.5 in width, 30.94 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.75 in width, 10.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.75 in width, 10.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.75 in width, 17.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.75 in width, 17.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.78 in width, 10.84 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.78 in width, 17.59 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.81 in width, 10.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.88 in width, 10.03 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 26.88 in width, 22.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 27.06 in width, 38.97 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 27.3 in width, 36.2 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 27.5 in width, 39 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 27.97 in width, 21.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 27.97 in width, 8.97 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 28.046 in width, 31.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 31.438 in width, 23.438 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 32.303 in width, 19.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 33.375 in width, 39.438 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 34.63 in width, 27.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 34.63 in width, 9.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 36.13 in width, 12.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 37.75 in width, 7.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 38.13 in width, 23.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 38.25 in width, 8.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 38.63 in width, 30.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 38.72 in width, 7.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 38.88 in width, 32.69 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.06 in width, 20.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.38 in width, 25.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 39.78 in width, 9.937 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40 in width, 22.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.19 in width, 21.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.19 in width, 7.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.25 in width, 22.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.25 in width, 7.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.31 in width, 8.94 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.56 in width, 21.31 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 40.56 in width, 21.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 41.13 in width, 8.34 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 41.78 in width, 22.16 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 41.78 in width, 28.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 42.33 in width, 27.17 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 42.44 in width, 22.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 42.56 in width, 22.69 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 42.59 in width, 22.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 43.63 in width, 23.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 43.78 in width, 6.28 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.14 in width, 37.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.21 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.44 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.44 in width, 8.03 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.47 in width, 8.03 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.5 in width, 8.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.75 in width, 20.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.75 in width, 8.06 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.78 in width, 28.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.81 in width, 8 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.84 in width, 20.19 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.84 in width, 28.59 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 44.96 in width, 7.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45 in width, 8 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.03 in width, 8 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.13 in width, 8.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.25 in width, 8 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.38 in width, 22.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.41 in width, 8.03 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.44 in width, 8 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.44 in width, 8.94 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.5 in width, 22.13 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.5 in width, 7.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.5 in width, 9 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 45.63 in width, 8.19 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.06 in width, 16.19 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.25 in width, 16.19 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.81 in width, 27.94 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.81 in width, 7.28 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.88 in width, 23.56 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.9 in width, 10.03 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.9 in width, 28.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 22.16 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.91 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.94 in width, 18 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 46.94 in width, 23.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.09 in width, 17.97 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.09 in width, 9.03 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.13 in width, 18.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.13 in width, 9.06 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.19 in width, 9.13 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.25 in width, 15.56 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.25 in width, 29.156 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.31 in width, 15.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.38 in width, 15.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.38 in width, 29.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.44 in width, 15.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.5 in width, 29.44 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.5 in width, 9 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.56 in width, 8.96 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.69 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.81 in width, 10.09 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 47.94 in width, 36.81 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48 in width, 23.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48 in width, 36.656 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.13 in width, 23.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.19 in width, 23.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.19 in width, 23.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.44 in width, 18.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.5 in width, 30.8 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.5 in width, 32.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.56 in width, 17.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.56 in width, 17.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.56 in width, 22.31 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.56 in width, 7.06 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.563 in width, 19.063 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.69 in width, 17.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.75 in width, 31.062 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.88 in width, 18.44 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 48.94 in width, 9.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49 in width, 19.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.06 in width, 18.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.31 in width, 11.72 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.31 in width, 23.34 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.31 in width, 25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.31 in width, 25.06 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.31 in width, 29.31 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.34 in width, 11.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.5 in width, 38.562 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.69 in width, 9.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.97 in width, 21.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 49.97 in width, 8.97 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50 in width, 7.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.31 in width, 21.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.31 in width, 21.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.31 in width, 21.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.38 in width, 21.81 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.38 in width, 39.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.43 in width, 7.45 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 50.91 in width, 8.34 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 51.38 in width, 24.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 51.38 in width, 7.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 51.41 in width, 23.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 51.94 in width, 29.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 51.94 in width, 9.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 52.38 in width, 22.88 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 53.63 in width, 26 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 53.67 in width, 28.87 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 53.75 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 54.188 in width, 6.313 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 54.628 in width, 19.878 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 54.87 in width, 20.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 55.2 in width, 34.68 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 55.2 in width, 40.2 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 55.2 in width, 46.89 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 55.2 in width, 52.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 55.88 in width, 25.56 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 56.625 in width, 31.563 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 57.11 in width, 29.96 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 57.11 in width, 37.44 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 58.1 in width, 7.45 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 58.13 in width, 7.38 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 59.31 in width, 17.88 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 59.5 in width, 17.63 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 6 in width, 32.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 6.63 in width, 40.25 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 61.25 in width, 25.56 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 61.31 in width, 19.02 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 61.31 in width, 19.06 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 61.94 in width, 19.13 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 62.83 in width, 7.45 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 66.07 in width, 28.87 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 7.31 in width, 26.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 7.38 in width, 43.38 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 7.75 in width, 41.19 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 8.2 in width, 34.9 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 8.20 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 8.31 in width, 39.44 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 8.38 in width, 35 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 8.70 in width, 25.5 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.75 in width, 24.25 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.81 in width, 19.5 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.94 in width, 19.44 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.94 in width, 19.63 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.94 in width, 29.56 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.94 in width, 39.69 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to...
3M Scotchgard 1004 clear surface protective film/tape comes in a 9.94 in width, 39.69 in length, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this...
3M Scotchgard 10042 clear surface protective film/tape comes in a 10 in width, 25.75 in length, uses an acrylic adhesive and is packaged 20 rolls per case. In addition to...
3M Scotchmate SJ3418FR blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum...
3M Scotchmate SJ3418FR red hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum...
3M Scotchmate SJ3419FR red hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum...
3M SJ3401 beige hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3401 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3401 green hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3401 pink hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3401 purple hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 beige hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 blue hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 green hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 pink hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 purple hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M SJ3402 yellow hook & loop tape comes in a 1 in width, 50 yd length and is packaged 12 rolls per case. Can be used to a maximum temperature...
3M VHB 5915 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per...
3M VHB 5925 black foam bonding VHB very high bond tape comes in a 1/2 in width, 547 yd length, uses an acrylic adhesive and is packaged 1 roll per...
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per...
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 3/8 in width, 984 yd length, uses an acrylic adhesive and is packaged 1 roll per...
3M VHB 5930 black foam bonding VHB very high bond tape comes in a 46 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per...
Scotch® Filament Tape - 890, Black - 12 mm x 55 m
Scotch® Filament Tape - 890, Black - 24 mm x 55 m

<< Prev Next >>