3M 3M 9472 Clear Transfer Tape - 1/2 in Width x 360 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 97374 70006410750

Description
3M 9472 clear transfer tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9472 clear transfer tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9472 Clear Transfer Tape - 1/2 in Width x 360 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 97374 - 021200-97374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9472 Clear Transfer Tape - 1/2 in Width x 360 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 97374
021200-97374
3M 9472 Clear Transfer Tape - 1/2 in Width x 360 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 97374 021200-97374
3M 9472 clear transfer tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9472 clear transfer tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-97374
Product Name 3M 9472 Clear Transfer Tape - 1/2 in Width x 360 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 97374
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details