3M 3M 666 Clear Bonding Tape - 4 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 58418 70006405776

Description
3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.
Description
3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Suppliers

Company
Product
Description
Supplier Links
3M 666 Clear Bonding Tape - 4 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 58418 - 048011-58418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 666 Clear Bonding Tape - 4 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 58418
048011-58418
3M 666 Clear Bonding Tape - 4 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 58418 048011-58418
3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

3M 666 clear bonding tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58418
Product Name 3M 666 Clear Bonding Tape - 4 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 58418
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231081 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.7480 inches (19 mm)
View Details
Specialty Unsupported Adhesive Transfer - 2500 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.62 lbs/in (15.1 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details