3M 3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 12 in Width x 72 yd Length - 20 mil Thick - 25616 70006429925

Description
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.
Description
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 12 in Width x 72 yd Length - 20 mil Thick - 25616 - 051115-25616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 12 in Width x 72 yd Length - 20 mil Thick - 25616
051115-25616
3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 12 in Width x 72 yd Length - 20 mil Thick - 25616 051115-25616
3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

3M VHB 4905 clear foam bonding VHB very high bond tape comes in a 12 in width, 72 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 20 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25616
Product Name 3M VHB 4905 Clear Foam Bonding VHB Very High Bond Tape - 12 in Width x 72 yd Length - 20 mil Thick - 25616
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Photographic Tape - 235 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Photographic Tape
Thickness 0.0070 inches (0.1778 mm)
Adhesive Crepe Paper
View Details