3M 3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 40 mil Thick - 25523 70006429206

Description
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.
Description
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 40 mil Thick - 25523 - 051115-25523 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 40 mil Thick - 25523
051115-25523
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 40 mil Thick - 25523 051115-25523
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25523
Product Name 3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 15 yd Length - 40 mil Thick - 25523
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

UL 723 Metal Foil Tape - 367-17 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 5.62 lbs/in (9.85 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details