3M 3M 9425HT Clear Bonding Tape - 48 in Width x 60 yd Length - 5.4 mil Thick - Kraft Paper Liner - 25603 70006429792

Description
3M 9425HT clear bonding tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9425HT clear bonding tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9425HT Clear Bonding Tape - 48 in Width x 60 yd Length - 5.4 mil Thick - Kraft Paper Liner - 25603 - 051115-25603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9425HT Clear Bonding Tape - 48 in Width x 60 yd Length - 5.4 mil Thick - Kraft Paper Liner - 25603
051115-25603
3M 9425HT Clear Bonding Tape - 48 in Width x 60 yd Length - 5.4 mil Thick - Kraft Paper Liner - 25603 051115-25603
3M 9425HT clear bonding tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9425HT clear bonding tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 5.4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25603
Product Name 3M 9425HT Clear Bonding Tape - 48 in Width x 60 yd Length - 5.4 mil Thick - Kraft Paper Liner - 25603
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.9843 inches (25 mm)
View Details
Tensilized PTFE - 244-2JSF - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized PTFE
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details